SS3230 - Multimedia Computer Lectern with Sound System

Multipurpose computer lectern features a drop-leaf side shelf, locking shelf for keyboard, folding side shelf for projectors and media equipment, locking side door access for use and storage of tower computers. Two locking doors, one adjustable inner shelf and internal wire management grommets. Moves easily on 4 hidden casters (2 locking).

Manufacturer Part Number
SS3230MH
EAN/UPC
0734680532314,734680532314
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Audience Size: up to 1,950 people and room size up to 19,450 Sq. ft.
  • Product Dimensions: 44" H x 26" W x 20" D
  • Adjustable Height Shelf: (1) 24" W x 17.5" D
  • Logo Placard: 9" H x 24" W
  • Product Weight: 160 lbs.
  • Shipping Weight: 200 lbs.
  • Warranty: 6 years electronics