Note:
P/N: VN10006W2N
Case Type: Full Tower
Dimension of main body(H x W x D): 584 x 282 x 590 mm (23 x 11.1 x 23.2 inch)
Weight: 12.7Kg / 28lb
Side Panel: Window
Color: Interior : Black
Exterior & Interior : Black & White
Material: SECC
Cooling System:
Front (intake) :
200 x 200 x 20 mm Colorshift fan x 1 (600~800rpm, 13~15dBA)
Rear (exhaust) :
140 x 140 x 25 mm Turbo fan (1000rpm,16dBA)
Top (exhaust) :
200 x 200 x 30 mm Colorshift fan (600~800rpm, 13~15dBA)
Side (intake) :
Plug&Play 200 x 200 x 30 mm Colorshift fan (600~800rpm, 13~15dBA)
Bottom (Intake) :
120 x 120 x 25 mm (optional)
Drive Bays:
- Accessible: 4 x 5.25’’ ’’, 1 x 3.5’’
- HDD Easy swap: 5 x 3.5’’ or 2.5’’
Expansion Slots: 8
Motherboards: 9.6” x 9.6” (Micro ATX), 12” x 9.6” (ATX) , 12” x 13” (Extend ATX)
I/O Port: USB 3.0 x 2, USB 2.0 x 4, eSATA x 1, HD Audio x 1
PSU: Standard PS2 PSU
LCS Upgradable: Supports 1/2”、3/8”、1/4” water tube
Others: CPU cooler height limitation: 190mm
VGA length limitation: 360mm