PacketBand Router

The PacketBand-ISDN-P delivers transparent switched PRI ISDN synchronous data services across asynchronous packet networks for PRI interfaces

Manufacturer Part Number
PB-ISDN-32-DC
EAN/UPC
0648177035816,648177035816
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

PRI Interface:

Up to 4 PRIs. Different options available

with 1 or 4 ports

A pair of ports are Power-Failure Relay Protected

Typical driving distance – 500m

Switchable NT/TE with straight cables

E1

RJ45 120Ohm balanced

G.703 HDB3 encoded

ETSI-DSS1 (Euro-ISDN)

ETSI Q.931/921

ETSI 300-011 (Layer 1)

ETSI 300-125 (layer 2)

ETSI 300-102 (layer 3)*Call for details

Approved to TBR4

Selectable CRC4 or non-CRC4 Framing

Packet Ports (x4):

RJ45 standard twisted-pair CAT5E cable

Typical driving distance 500m–1,500m

per Link depending on data rate and cable

Supports data rates to 50Mbps full-duplex

between the two units

Provides management access to all units

with Ethernet card in PC

Safety:

IEC60950-1:2002 including National differences:

ACS/NZS60950:2000

AS/NZS3260:1993

ACA TS001:1997

T1:

RJ45 100Ohm balanced

ESF or D4 framing

B8Zs or AMI line coding

NI-2 North American National

DMS-100 and 5ESS switch variants

AT&T TR-62411 and ANSI T1.403

Robbed-Bit Signalling

Hong Kong variant available

Serial Control Port:

RJ12 with Dry-contact Alarm Relay

Access password protected.

Asynchronous, 8 data, 1 stop bit, no parity speed

19.2 to 115kbps

Power:

Internal AC PSU

Standard IEC connector

95-250 VAC; 15W; 47-63Hz

Max consumption

0.2Amps RMS @230VAC

Dimensions:

1P & 4P Models

Width: 11.5” [292 mm]

Depth: 7.86” [200 mm]

Height: 1.73” [44 mm]

16 & 32 P Models

Width: 17.25” [438 mm]

Depth: 12.6” [320 mm]

Height: 3.46” [88 mm

Environment:

Operating Temperature -20°C to +55°C

Humidity 10-90% non-condensing

Warranty:

1 year hardware & software