Universal SSD Cloning and Transfer Kit (USB 3.0 to SATA)

The easy and complete solution to upgrading your PC or Mac with a super fast SSD.

Clone your existing data to a new drive in three steps!

Upgrading your PC or Mac with the super fast, highly reliable performance of a Solid State Drive is an easy, DIY process with the VisionTek Universal SSD Installation Kit. This powerful, yet easy to use solution comes with everything you need - point and click software, USB 3.0/2.0 to SATA 3Gb/s connection cable, and 2.5" to 3.5" drive adapter bracket - to transfer your data from your existing hard drive to a new SSD prior to installing the SSD into your machine. This flexible tool can also be used to create bootable clones and archival backups.

Transfer Data Or Create A Supercharged Boot Disk

The Data Select feature provides a simple method to exclude files from the cloning process so you migrate only the data you need from a large HDD to a smaller capacity sized SSD. This useful feature is also perfect for creating a lightning fast SSD boot disk that loads your OS and apps nearly instantaneously while retaining your documents and media files on the original hard drive.

Upgrade To A Larger Internal Drive In Three Steps

Three easy steps is all it takes to automatically copy all your data – programs, documents, address books, e-mail, even your OS and system preferences - from the small factory hard drive to a new spacious hard drive. Simply choose your Source and Destination drive, click the "Start Clone" button and our custom software takes care of the rest.

Be Prepared... Create A Disaster Recovery Backup

Before disaster strikes and you experience a drive failure or even theft to where all your data is lost, our software can be used to create a bootable recovery backup. This "recovery" drive can be installed into your system, an external enclosure, or drive dock to keep you up and running with no data loss.

Manufacturer Part Number
900537
EAN/UPC
0784090031280,784090031280
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: USB 3.0/2.0 to SATA 3Gb/s 22-pin Serial ATA
Data Transfer Speed: Up to 300MB/s

PC Requirements

  • CD-ROM Drive, 128MB RAM, Pentium® CPU II, available USB 3.0/2.0/1.1 port
  • Supported Operating Systems: Microsoft Windows® XP, Vista™, 7, and 8

Mac Requirements

  • CD-ROM Drive, Apple® G3 or later, 64MB RAM, available USB 3.0/2.0/1.1 port
  • Supported Operating Systems: Mac® OS 9.2 or later & Mac OS X 10.2 or later