FDA-compliant paper hot cups are made from 100 percent plant-based renewable resources and made with SFI certified paperboard. They are ideal for hot beverages. Cups are lined on a single side with PLA (poly lactic acid), a plant-based resin that acts as a moisture barrier to prevent leaking, replacing the petroleum-based lining typically found in paper hot cups. Rolled rim ensures secure, leak-resistant lid fit and gives rigidity to the cup. PLA-lined hot cup is fully compostable in a commercial compost facility.
Note:
Company:
Solo
Stock Number:
316RC-J8484
Description:
16oz. Hot Cup - Bare®
Diameter of Top (in):
3.5
Diameter of Base (in):
2.3
Height (in):
5.3
Practical Fill (oz.):
16
Flush Fill (oz.):
17.4
Special Features:
Eco-Forward™