SW3250 - Wireless Pinnacle Multimedia Lectern

Wireless Full Height Pinnacle Lectern includes built-in sound system: for audiences up to 1,950 in rooms up to 19,500 sq. feet. Includes new streamlined design 150 Watt digital multimedia stereo amplifier with speaker jacks, aux line in and line out, and XLR mic input. Integrated control panels provide fingertip controls for Bluetooth®, built-in UHF 16 channel wireless receiver (584MHz - 608MHz), for Mic and Aux inputs, and Bass & Treble controls.  Choose Flesh Tone Single Over-ear Electret Mic, Handheld, or Headset w/Lapel.  2 Jensen speakers. Includes 10' Power Cord. Select color panel to match your decor in boardroom, meeting and conference room, auditorium. Durable polyethylene shell holds up under tough use, indoors and out. Sculpted radius corners add to its elegance. Cushioned paper stop. Lightweight, weighs only 48 lbs. Roomy shelf space. Tilt 'n Roll easily on 2 casters. Select Front Panel Colot: Mahogany (MH), Maple (MP), Medium Oak (MO), Select Cherry (SC) or White (WT). Ships fully assembled.

Manufacturer Part Number
SW3250SC
EAN/UPC
0734680132538,734680132538
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Audience Size: up to 1,500 people
  • Product Dimensions: 47" H x 27" W x 26" D
  • Storage Shelf: 11" H x 19" W x 12" D
  • Speaker Grill: 13.5" W x 10" H
  • Upper front panel: 17" W x 14" H
  • Lower front panel: 17" W x 21" H
  • Product Weight: 63 lbs.
  • Shipping Weight: 65 lbs.
  • Warranty: 6 years electronics; 12 years cabinet