Premium Belden 1694A Digital Video BNC Cable 200 ft.

Premium Belden Digital Video assemblies for critical HDTV/SDI applications. Cable is manufactured using Canare or Kings connectors and Belden 1694A RG6 cable. These assemblies exhibit extraordinary impedance consistency throughout the length of the cable, and are extremely low loss. Each cable is double shielded and features a foam dielectric.

Manufacturer Part Number
BBD1694-200B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight Lbs: 10
RoHS Compliant: Yes
Warranty: Lifetime