ClickSafe Combination Laptop Lock

ClickSafe Combination Laptop Lock offers effortless computer protection with just one click for the ultimate in physical security. The ClickSafe Security Anchor attaches to the industry-standard Kensington Security Slot. A convenient 6' cable with inner steel core anchors to a desk, table or any fixed surface. The keyless, four-wheel combination offers 10,000 possible combinations.

Manufacturer Part Number
64697
EAN/UPC
0085896646976,085896646976
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • The Kensington ClickSafe® Combination Laptop Lock offers effortless computer protection with just one click. The ClickSafe Security Anchor attaches to the industry standard Kensington Security Slot. And a keyless 4-wheel combination offers 10,000 possible combinations
  • Designed to be the easiest to use lock available
  • Kensington Security Anchor is designed for a secure fit and simple locking: Constructed from the strongest materials to deliver the highest level of security
  • Trusted as the first line of defense to keep computers, valuable data and contacts safe
  • On-line Register and Retrieve service allows for retrieve of forgotten combinations
  • Choose from 10,000 possible combination codes
  • Attaches to laptop or Chromebook(TM) via the Kensington Security Slot found in 99% of computers