The BP-6AA is an external battery pack for TASCAM handheld recorders. It mounts to the bottom of your handheld recorder using a tripod screw and powers the handheld recorder through the USB cable. Since the BP-6AA itself also has a tripod connector, it can be mounted to a desktop stand.
The BP-6AA battery pack increases DR-40’s already-impressive 17.5 hour battery life to over 50 hours of recording.
Note:
Specifications
Battery Type: AA alkaline batteries, or AA Ni-MH batteries
Output: DC 5V(4 pin USB Type A)
Dimensions:
Main Body (w x h x d): 2.60 x 4.49 x 1.14 (inch) / 66 × 114 ×29 (mm)
Attachment (w x h x d): 2.80 x 3.17 x 0.61 (inch) / 71 × 80.5 × 15.5 (mm)
Weight:
Main Body: 3.60 oz / 102g (Excludes batteries)
Attachment: 1.27 oz / 34g (Includes washer and screw)
Operating Temperature: 32 - 104º F / 0 ~ 40º C
Accessories: USB to DC Jack cable