Dell Latitude & Dell Precision Laptop Battery

This new Premium Power Products compatible Battery by eReplacements is 100% compatible with your original battery. eReplacements batteries all come with a 1 year warranty and will meet or exceed the original battery specifications. They are manufactured for high performance in our ISO 9000 factories using the best quality cells and most up to date safety and engineering control standards such as High/low temperature shut off protection, thermal runaway protection, overcharge shut off protection, discharge shut off protection, cell imbalance shut off protection, fire resistant plastic casing. They are manufactured using the most up to date TI chip set. Thousands of resellers, dealers and service companies over the years have trusted eReplacements to provide their customers with quality replacement batteries.

Manufacturer Part Number
312-0748-ER
EAN/UPC
0842740028087,842740028087
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specs

Capacity: 4400 mAh
Cellcount: 6 Cell
Color: Metallic Grey
Manufacturer: Dell
Package height: 2.5
Package length: 10
Package width: 4
Product height: 0.82 Inches
Product length: 8.12 Inches
Product weight: 0.85 lbs
Product width: 2.14 Inches
Technology: Li-Ion
Volts: 11.1 Volts
UPC: 842740028087