4U Disk Array JBOD Storage Rackmount Chassis

4U rackmount disk array storage chassis E-490-JB. Combined with BPU or T Series hard drive cages provides up to fifteen 3.5" SATA/ SAS hard drives capability for 1/0/5/6/JBOD RAID configuration. One ball bearing 120mm fan offers long lasting and enhanced thermal cooling solution. E-490-JB provides maximum storage and performance to high density storage system.

Manufacturer Part Number
E-490-JB
EAN/UPC
0846813008181,846813008181
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: E-490-JB
RoHS Compliance Version: Yes
Form factor: 4 U
Standard Drive Bays: 5.25" Drives: 9
Indicators: LEDs for Power On/Off and HDD
Switches: Power On/Off and Reset
Expansion Slots: 6
Material of Main Chassis: Chassis: 1.2 mm SECC Zinc-Coated Steel
Color of Main Chassis: Black
Cooling Fan: 1x120mm
Dimensions (WxHxD):

  • 19.00" x 7.00" x 20.00"
  • 482.6 mm x 177.8 mm x 508.0 mm