
The TSD-ML22VCA is a 2 input, 2 output true VCA with enhanced features including a high quality microphone pre amplifier. VCA's inserted prior to amplification provide a far more efficient solution than transformer-based attenuators for volume adjustment in high power music applications. The dual channel design can provide level control for two separate discrete zones or stereo sources and is perfect for use in sports bars, restaurants, hotels or other installations.
The TSD-ML22VCA also provides two high quality, low noise mic pre-amps, which allow simplification of designs that require remote microphone level adjustment. Switchable phantom power is provided for powering condenser microphones and a 12dB/octave @ 125Hz high pass filter is available on each mic input to minimize bass rumble and low frequency feedback in the system ensuring focus and clarity for the voice spectrum.
Note:
Input impedance: 1.2KΩ Balanced, 600Ω Unbalanced
Phantom Power: 24VDC Defeatable
Low Cut Filter: 125Hz/12dB Defeatable
Line Input Level: 1V (0dBV) Balanced 2V (+6dBV) Balanced Output
Mic Input Level: 46dB Gain 10mV (-40dBV) Balanced
Output impedance: 300Ω Balanced, 150Ω Unbalanced
Line Output Level: 1V (0dBV) In
Frequency Response: 20Hz - 20kHz
Signal to Noise Ratio Line to Line: 85dBV
Signal to Noise Ratio Line to Mic: 55dBV
24VDC Power Requirements: 70mA
Height: 1.5" (3.81 cm)
Width: 4" (10.16 cm)
Depth: 2.5" (6.35 cm)
Weight: 6oz., .165kg