9.5mm SATA DVD-ROM JackBlack Optical Drive

The HP SATA optical drives for HP ProLiant servers are offered with an industry standard SATA interface and are supported on most major operating systems.

The DVD ROM drive is designed to read not only CD ROM and CD R/RW discs but also DVD ROM, DVD RAM, DVD +R/RW and DVD R/RW discs.

Manufacturer Part Number
652238-B21
EAN/UPC
0886111563401,886111563401,4948382819284
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product dimensions (W x D x H): 3.97 x 7.81 x 10.75 in
Weight ( Imperial ): 1.467 lb
Weight ( Metric ): 0.665 kg

Technical Information

Maximum DVD Read Speed: 8x
Maximum CD Read Speed: 24x
Optical Media Supported: DVD-ROM

Interfaces/Ports

Drive Interface: SATA

Physical Characteristics

Color: Jack Black
Form Factor: Internal
Height: 4"
Compatible Drive Bay Width: 5.25"
Compatible Drive Bay Height: 1/8H
Width: 7.8"
Depth: 10.8"
Weight (Approximate): 1.47 lb

Miscellaneous

Green Compliant: Yes
Green Compliance Certificate/Authority: REACH