Aegis Padlock 3.0 Solid State Drive with Integrated USB 3.0 Cable

Clocking Speeds of 160 MB/s Apricorn’s Next Generation USB 3.0 Encrypted Portable Drive Fuses Hardware Data Protection with a Super Speed USB 3.0 Connection

With a software free design, secure PIN access, real-time 256-bit AES encryption and Super Speed USB 3.0 Connection, the ultra-fast Aegis Padlock 3.0 Solid State is the ideal drive for those that require the ultimate in durability, security and speed.

Need to secure your data on the go? The Aegis Padlock 3.0 fuses hardware data protection with a Super Speed USB 3.0 connection. Featuring an easy-to-use keypad design and software free setup, the Aegis Padlock 3.0 enables you to access the drive with your own unique pin. Your data is protected 24/7 with real-time 256-bit AES-XTS hardware encryption, keeping your data safe even if the hard drive is removed from its enclosure.

Manufacturer Part Number
A25-3PL256-S512
EAN/UPC
0708326913430,708326913430
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Data Transfer Rate: USB 3.0 – up to 160 MB/sec Read | 145 MB/sec Write | *To acheive these data transfer speeds, your computer's internal drive must be solid state. In the case of your computer having a hard drive, the speed will be limited by your internal HDD

Power Supply: 100% Bus Powered

Buffersize: 8MB

Interface: USB 3.0

Average seek time: 12 ms

Shock - operating: 1500G/0.5ms | Virtually shock and vibration resistant

Dimensions: 19mm X 84.5mm X 120mm (0.75” X 3.3” X 4.7”) Weight: 6.2oz.

Warranty: 3 year limited

Approvals: FCC CE

System Requirements: Compatible with all Operating Systems, including Windows, Mac and Linux. Requires USB port (for maximum speeds must be used with a USB 3.0 port) - Backwards compatible with USB 2.0 and 1.1

One gigabyte (GB) = one billion bytes; accessible capacity will be less and actual capacity depends on the operating environment and formatting.

Comments:

Drive Type: Solid State Drive
Encryption: 256-bit AES Hardware Encryption
Operating Temperature Range: 5°F to 130°F (-15°C to 55°C)
Operating Humidity Range: 95% humidity at temperatures under 131°F (55°C)
Vibration: 20G/20-2000Hz