Photo Electronic EPX76 Battery offers world-class capacity and leakage-resistance for common electronics, including watches, calculators, keyless entry, electronic books and glucose monitors. 1.5-volt battery is specially designed for photo use. It is mercury-free. Cell size is EPX76. Battery is a replacement for 1107SO, 675A, 76A, A76, A76-1, AG13, KA76, L1154, LR44, PX76A and SR44.
Note:
Specifications
Chemical System: Silver Oxide (Zn/Ag2O)
Designation: ANSI-1107SO, IEC-SR44
Nominal Voltage: 1.55 Volts
Nominal Voltage: 1.55 Volts
Capacity Test: 6.8K ohm continuous drain at 21°C
Typical Weight: 2.3 grams (0.08 oz.)
Typical Volume: 0.57 cubic centimeters (0.035 cubic inch)
Impedance (40 Hz): 3 to 10 ohms