White Luncheon Napkins

These popular luncheon napkins provide reliable performance and a universal design. They don't require a dispenser and come in an economy-sized 6,000-count case, making them the ideal napkin for a variety of high-traffic foodservice areas such as food courts. For added convenience, these strong, absorbent napkins come in space-saving, moisture-resistant poly packaging. They offers a 1/4" fold. Folded size of the one-ply napkins is 6-1/4" wide x 5-3/4" long.

Manufacturer Part Number
37707
EAN/UPC
0073310377070,073310377070
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Details

Brand OwnerGP
BrandAcclaim®
MFG Part#37707
ColorWhite
UP - UPC073310377070
Each Per Ship Unit12 Poly Pkgs
Items Per Each500 Count
Case Total6000 Count
Napkin Open (WxL)12.500" x 11.500''
Folded (WxL)6.25" x 5.75"
UNSPSC14111705
Replaces Item35091, 37716
Buy Multiple12 CS
Case Shipping Info

Case GTIN10073310377077
Case Gross Wgt26.140 LBS
Case Net Wgt24.560 LBS
Case Dimensions (LxWxH)24.630" x 13.630" x 19.500"
Case Volume3.790 CFT
Unit Shipping Info

TI-Qty/Layer6
HI-Layers/Unit5
Unit Qty30
Unit Dimensions (LxWxH)49.250" x 40.880" x 98.125"