Economy goggles protect eyes from flying particles and can be worn with most half-mask respirators. The transparent, protective PVC body permits a comfortable fit over prescription eyewear while protecting against impact. Design features hooded indirect ventilation for perforations along the top and sides, flexible frame, and large, polycarbonate lens for an unobstructed view. Goggles meet ANSI Z87.1-2003 High-impact standards.
Note:
Specifications & Details
Category: Goggles
Dielectric: Yes
Frame Color: Clear
Frame Material: PVC
Goggle Type: Direct Vented / Perforated
Lens Color: Clear
Lens Design: Single
Scratch Resistant: Yes
Series: Standard Goggle
Strap: Elastic
Temple Color: N/A
Nosepiece Type: Polycarbonate
Packaging: White Inner Box
Temple Soft Mat. Color: N/A
VLT %: 90
Brand: Crews Glasses
Lens Coating: Duramass Hard Coat
ANSI Z87+: Yes
CAN/CSA Z94.3: Yes