Synthetic Plus PF Vinyl Exam Gloves

Latex-free examination gloves are completely made from synthetic material and powder-free for sensitive users. The economical vinyl with a smooth finish is ideal for low-risk situations.

Manufacturer Part Number
55033
EAN/UPC
0036000550337,036000550337
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UNSPSC Classification: 42132203
Name: Synthetic Vinyl Exam Glove
Sterile Options Available: No
Cleared for Use with Chemotherapy Drugs: No
Expected Exposure to Fluids or Chemicals: None
Acceptable Quality Level (AQL) : Meets or Exceeds
ASTM D5151 Test Standards: Meets or Exceeds
Biocompatibility-ISO Standard for Primary Skin Irritation & Sensitivity : Meets or Exceeds
Material: Vinyl
Powder Free: Yes
Natural Rubber Latex-Free: Yes
Cuffed and Walleted: No
Cuff: Beaded Cuff
Glove Length: 9.5 in.
Gauge Thickness Palm : .12mm 4.7 mil
Gauge Thickness Middle Fingertip: .15mm 5.9 mil
Ultimate Elongation: Before Aging: 400%; After Aging: 400%
Tensile Strength: Before Aging: 14 MPa; After Aging: 14 MPa
Texture Status: Smooth Finish
Fit Type: Ambidextrous
Boxes Per Case: 10