USB KVM Cable 6 Ft

The cables connecting your USB computers to your GCS1716, GCS1742 or GCS1744 KVM switch determine the quality of communication between the CPUs and the switch. Our custom-made cables are designed to provide the highest signal capacity with the lowest signal loss. This important technology produces the highest quality video output - even after long distance transmission or in the most electronically noisy environments such as server cabinets. IOGEAR's premium custom-made KVM cables guarantee optimum signal integrity for high-grade server needs. The keyboard and mouse cables are made of double-sealed 22-gauge wire and are neatly wrapped with a heavy-duty video cable for simplified connections.

Manufacturer Part Number
G2L5202UTAA
EAN/UPC
0881317506986,881317506986
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ingram: NV8356
DH: G2L5202UTAA
Synnex: 3189925
ASI: N/A
SKU ECCN G2L5202UTAA: EAR99
FunctionG2L5202UTAAConsole Connectors
Keyboard, Mouse, and Monitor: 15 pin HDB Male
CPU Connectors
Keyboard & Mouse: USB Type A Male
Monitor: 15 pin HDB Male
Dimensions: G2L5202UTAA

Unit Dimensions
Length: 6ft
Unit Package Dimensions
Width: 8.125in.
Height: 9.75in.
Depth: 1in.
Master Carton
Width: 11.25in.
Height: 10in.
Depth: 12.25in.
Master Carton Qty.: 24
Weight
Master Carton Wt.: 11.08lb
Unit Pack Wt.: 0.4lb
Unit Wt.: 0.4lb