Utility cart with a natural finish helps you keep your art supplies organized and easily accessible. It is perfect for storing paints, bottles, brushes and more. Hardwood unit features three easy-to-clean shelves, two handles and four casters for easy mobility. Two casters lock for stability. The lip of each shelf is 2-3/4" high to secure your supplies. Each shelf measures 27-3/4" wide x 20" deep. For the bottom two shelves, the space between the lip and shelf top above is 8-1/2". Cart is made of durable rubberwood and sealed with a clear polyurethane coating. This coating helps protect the wood from everyday use and allows easier cleaning. Accessories are not included.
Note:
Assembled Weight: 29.00
Assembled Dimensions: 21.25" x 34.50" x 32.50"