The QuickScan™ reader series is Datalogic ADC's value line of general purpose handheld data collection products. The QuickScan Lite QW2100 linear imager is an entry level product created specifically for reading long and truncated bar codes which is common in some areas of the world. It is perfect for use in retail, light manufacturing, document/bill processing and banking/finance environments.
The QW2100 imager is small, lightweight and its ergonomic design is comfortable to use during daily operations. It offers snappy reading performance on most 1D bar codes and features a wide scanning angle with an extended scanning line which is perfect for capturing longer and wider bar codes typically found on utility bills and used by manufacturers of electronic parts. Additionally, the scanning line is thinner and brighter, allowing users to scan at wide angles without having to increase the scanning distance.
A specially designed stand has been created for the QW2100 imager which is light in weight, collapsible to use as a holder instead of a stand, and also has a ‘tiltable head’ for various angle settings.
The QW2100 imager is available with two interface options: USB or Keyboard Wedge / RS-232 and includes various packaging options so that it can be ordered as a scanner only or as a kit equipped with a scanner, cable and stand to facilitate hands-free reading options. The Datalogic Aladdin™ configuration software provides user-friendly features that simplify the start-up procedure, even for inexperienced users.
Note:
DECODING CAPABILITY
1D / LINEAR CODES Autodiscriminates all standard 1D codes including GS1 DataBarTM linear codes.
POSTAL CODES China Post
STACKED CODES EAN/JAN Composites; GS1 DataBar Composites; GS1 DataBar Expanded Stacked; GS1 DataBarStacked; GS1 DataBar Stacked Omnidirectional
ELECTRICAL
CURRENT Operating (Typical): <180 mA @ 5 VDC
Standby/Idle (Typical): <25 mA @ 5 VDC
Sleep Mode:
USB Suspend (QW2120): <2 mA @ 5 VDC
Low Power Mode (QW2170): <6 mA @ 5 VDC
INPUT VOLTAGE 5 VDC +/- 0.5 V
ENVIRONMENTAL
AMBIENT LIGHT 120,000 lux
DROP RESISTANCE Withstands repeated drops from 1.5 m / 5.0 ft onto a concrete surface
ESD PROTECTION (AIR DISCHARGE) 16 kV
HUMIDITY (NON-CONDENSING) 5 - 95%
PARTICULATE AND WATER SEALING IP42
TEMPERATURE Operating: 0 to 50 °C / 32 to 122 °F
Storage/Transport: -40 to 70 °C / -40 to 158 °F
INTERFACES
QW2120-BK: USB
PHYSICAL CHARACTERISTICS
COLORS AVAILABLE Black
DIMENSIONS 17.0 x 6.5 x 7.0 cm / 6.7 x 2.5 x 2.7 in
WEIGHT 119.0 g / 4.2 oz
READING PERFORMANCE
LIGHT SOURCE Red LED 610-650 nm
PRINT CONTRAST RATIO (MINIMUM) 25%
READ RATE (MAXIMUM) 400 reads/sec.
READING ANGLE Pitch: +/- 65°; Roll (Tilt): +/- 45°; Skew (Yaw): +/- 70°
READING INDICATORS Beeper (Adjustable Tone); Datalogic ‘Green Spot’
Good Read Feedback; Good Read LED; Good
Transmission
RESOLUTION (MAXIMUM) 0.102 mm / 4 mils (1D Codes)
FIELD OF VIEW 56° +/- 2°
READING RANGES
TYPICAL DEPTH OF FIELD
Minimum distance determined by symbol length
and scan angle.
Printing resolution, contrast, and ambient light
dependent.
5 mils : 2.5 to 15.0 cm / 1.0 to 6.0 in
7.5 mils : 0 to 24.0 cm / 0 to 9.4 in
10 mils: 0 to 35.0 cm / 0 to 13.8 in
13 mils: 0 to 40.0 cm / 0 to 15.7 in
20 mils: 0 to 60.0 cm / 0 to 23.6 in
SAFETY & REGULATORY
AGENCY APPROVALS
The product meets necessary safety and
regulatory approvals for its intended use.
The Quick Reference Guide for this product can
be referred to for a list of certifications.
ENVIRONMENTAL COMPLIANCE
Complies to China RoHS; Complies to EU RoHS
WARRANTY
WARRANTY 3-Year Factory Warranty