Touring Series Premium 2 Conductor 20AWG Mic Cable 1000ft

Comprehensive's CAC-TS20B is the same heavy-duty 20AWG cable that is used for our Touring Series audio cables. This cable is extremely durable and very flexible. Has two 20AWG copper conductors that have individual 95% copper shield for maximum EMI and RFI rejection. The 7mm outer diameter of this cable makes it suitable for all your touring needs.

Manufacturer Part Number
CAC-TS20B-1000
EAN/UPC
0808447049497,808447049497
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Conductor Quantity: 2
Gauge: 20 AWG Stranded Bare Copper
Conductor Colors: Red, White
Shield: 95% Bare copper braid
Bulk Lengths: 500/1000
Jacket: PVC
Jacket Color: Mist Black
Overall Diameter: .256"
Weight Lbs: 28
RoHS Compliant: Yes
Warranty: Lifetime