Defender H100 Hard Drive

The first external hard drive to earn FIPS 140-2 Level 3 validation delivers secure hardware encryption in a rugged, tamper-resistant metal enclosure.

PROTECT DATA FROM THE OUTSIDE IN

Strong password authentication thwarts unauthorized access, and a high-strength aluminum enclosure resists physical break-ins and lets you recognize immediately any attempt to compromise the drive.

MEET STRICT DATA SECURITY REQUIREMENTS

With the first USB external hard drive to be FIPS 140-2 Level 3 validated, you can be confident you’re meeting regulatory requirements by deploying the highest level of encryption, powered by the on-board security processor.

STAND UP TO HIGH-SECURITY APPLICATIONS

AES-256 hardware encryption makes the IronKey H100 External Hard Drive perfect for storage of the most sensitive data.

LEAVE NO TRACE ON HOST SYSTEMS

All the software users need resides on the drive, making virtually any computer a potential host for mobile workers.

COLLABORATE SAFELY AND SECURELY WITH COLLEAGUES

Use Imation SafeShare technology to allow users to collaborate using on-device data, but without compromising its security.

OPTIMIZE USABILITY WITH MULTI-LANGUAGE SUPPORT

Reduce help desk calls and streamline user experience with an intuitive user control panel available in nine languages.

Manufacturer Part Number
MXCB1B320G4001FIPS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAPACITIES

320GB, 500GB, 1TB

System Compatibility

Windows® 8.1/8/7/Vista (Bus, Ent and Home editions SP2)/XP (Prof and Home SP3)
Mac OS™ 10.5 or higher

Languages

English
Traditional Chinese
Simplified Chinese
French
German
Japanese
Korean
Portuguese-Brazilian
Spanish

Standards and Certifications

FIPS 140-2 Level 3 Validated
USB 1.1 and 2.0
FCC
CE
WEEE Compliant
RoHS Compliant

Interface

USB 2.0 (1.1 compatible)

Warranty

IronKey H100 5 Years Limited

Trade Agreements Act Compliant (TAA)

Designed and Assembled in U.S.A.