Chaos Epic 200W Monoblock, Class A/B Amplifier

Chaos Epic 200W Monoblock, Class A/B Amplifier

  • 200 W MAX Power, 1 Channel150 W X 1 RMS @ 4 ohm
  • Monoblock, Class A/B, MOSFET Power Supply
  • High and Low Level Inputs
  • Variable Low Pass Crossover,
  • Manufacturer Part Number
    CE200M
    EAN/UPC
    0791489118491,791489118491
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Amp Topology|Monoblock, Class A/B
    Channel Configuration|1 Channel
    Power Supply Type|MOSFET Power Supply
    Total Power Output|200 Watts
    Peak Power @ 4 Ω|200Watts x1
    RMS Power @ 4 Ω|150Watts x1
    Speaker Impedance|4 to 8 Ω
    T.H.D. (Total Harmonic Distortion)|0.05 %
    S/N Ratio (A-Weighted)|95 dB
    Frequency Response|20Hz to20kHz±1 dB
    RCA Inputs|2 Channel
    High Level Inputs|Yes
    Low Pass Filter|50Hz to250Hz
    Length|4"
    Width|3.125"
    Height|1.625"