SRT-01682 Steel Elite Quad Sorter, Silver / Black

Honey-Can-Do SRT-01682 Steel Elite Quad Sorter, Silver / Black. Sleek and contemporary, this sorter is both stylish and highly functional. Set on smooth glide wheels for easy maneuvering, the heavy-duty steel frame is both durable and rust-resistant. Four removable sorter bags are convenient for sorting and carrying laundry. Metal handles offer exceptional durability. Bags feature breathable mesh material on two sides to keep laundry from storing odors. Mesh material also serves as the bottom of the sorter to help keep heavy loads off of the ground. Contemporary styling and full-featured functionality make this sorter a great choice. Some assembly required.

Manufacturer Part Number
SRT-01682
EAN/UPC
0811434016822,811434016822
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specs

37.3 in L x 15 in W x 32.5 in H (94.7 cm L x 38.1 cm W x 82.6 cm H)