Cat5e Patch Cable

Category 5e cable is a twisted pair high signal integrity cable type often referred to as Cat5e. Most cables are unshielded, relying on the twisted pair design for noise rejection, some are shielded. Often used in computer networks such as Ethernet.

Product Code: URT-625W

Manufacturer Part Number
URT-625W
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 25 Mtr
  • White
  • UTP (Unshielded Twisted Pair)
  • CAT5e
  • 100MHz
  • Moulded Connectors
  • 26AWG 4PR
  • ISO/IEC 11801 & EN 50288 & TIA/EIA-568-B.2 3P