Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
MAGIC WAND™ Portable Scanner (PDS-ST415-VPS)
Resolution: 300 DPI (Low): 600 DPI (Medium): 900 DPI (High)
Scanning Speed (color): 3 seconds: 8 seconds: 12 seconds
Scanning Length: approx. up to 98": approx. up to 45": approx. up to 35"
Scanning Width: approx. 8.27": approx. 8.27": approx. 8.27"
External Memory: Support microSD/microSDHC memory card up to 32GB (required; not included; sold separately)
Auto Power Off: 3 minutes
File Format: JPEG / PDF
Display: Scanning status display
USB Interface: USB 2.0 High speed
Power Source: 2x AA Alkaline batteries
Battery Life: approx. ≥ 200 scans by 2x AA Alkaline batteries with 300 DPI setting (quantity varies per use)
Dimension: approx. 10.1" (L) x 1.0" (H) x 1.2" (W)
Weight: approx. 6.9 oz. (with batteries); 5.3 oz. (without batteries)
System Requirements: Windows® XP, Windows® Vista™, Windows® 7, Windows® 8, Mac OS® 10.4 or above (direct plug-in, no driver installation)
Accessories: USB cable, 2xAA Alkaline batteries, Pouch, Cleaning cloth, Calibration paper, User's manual, Software CD