Flip-Down 10.1" Screen DVD/CD/USB/SD/MP3 Player w/ Remote

Keep the kids busy on your next road trip with the BOSS Audio BV10.1MC featuring a 10.1" Universal Widescreen Overhead Monitor. Mounted to the ceiling of your vehicle it replaces the existing dome light. The screen can be flipped down and swivelled by 30- degrees so no one misses a thing. Pop a movie into the built-in DVD Player or plug into the USB and SD Ports for more video options. The included Wireless IR Headphones keep the noise and driving distractions to a minimum while maxing out the entertainment. Control it all with the Wireless Remote. Match the unit to your vehicle's interior with the included tan, grey, or black interchangeable housings. The miles will fly by with entertainment from the BV10.1MC.

Manufacturer Part Number
BV10.1MC
EAN/UPC
0791489111560,791489111560
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVD±R/RW Video|Yes
CD±R/RW Audio & Video|Yes
MP3 through|DVD/CD/USB/SD
Other Formats|VCD, WMA, MP4, JPEG
USB Port|Side panel
SD Port|Side panel
A/V Input|2
A/V Output|1
Built-in FM Transmitter|Yes
Built-in IR Transmitter|Yes
Wireless Remote Control|Yes
Screen Size|10.1 "
Resolution|1024x600
ID3-Tag Information|Yes
Last Position Memory|Yes
One Bit D/A Convertor|Yes
E.S.P. (Electronic Skip Protection)|Yes
Built-In Dome Light|Yes
Adjustable Screen|Flipdown & Swivel
Wireless IR Headphones Included|2
Interchangeable skin colors|Black, Gray, Tanare included
Length|9.6"
Width|12.8"
Height|2.2"