Armor10 inch Dual Voice Coil (4 Ohm) 2200-watt Subwoofer

10" Subwoofer Dual Voice Coil (4 Ohm) 2200W

  • One 10" Woofer with Dual 4 ohm 1.5" Copper Voice Coil
  • 2200 Watts MAX 1100 Watts RMS Power Handling
  • 85dB Sensitivity, 36 Hz Resonant Frequency
  • Color Chrome Treated Poly Injection Cone and Rubber Surround
  • Works in .75 CuFt Sealed or 1 CuFt Ported enclosure
  • Manufacturer Part Number
    AR10D
    EAN/UPC
    0791489118347,791489118347
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Subwoofer Size|10"
    Peak Power Handling|2200 Watts
    RMS Power Handling|1100 Watts
    Voice Coil Configuration|Dual
    Impedance|4 Ω
    Mounting Diameter|9.125"
    Mounting Depth|4.825"
    FS|36 Hz
    Qes|1.291
    Qms|5.449
    Qts|1.044
    Vas|1.049 CuFt
    Xmax (One-Way)|8 mm
    Sensitivity (1W/1m)|85 dB
    Recommended Sealed|0.75 CuFt
    Recommended Ported|1 CuFt
    Port Dimension|Round 3 Inch
    Port Length|8"
    Port Frequency|38 Hz