Armor 12 inch Dual Voice Coil (4 Ohm) 2400-watt Subwoofer

12" Subwoofer Dual Voice Coil (4 Ohm) 2400W

  • One 12" Woofer with Dual 4 ohm 2" Copper Voice Coil
  • 2400 Watts MAX 1200 Watts RMS Power Handling
  • 85dB Sensitivity, 28 Hz Resonant Frequency
  • Color Chrome Treated Poly Injection Cone and Rubber Surround
  • Works in 1.095 CuFt Sealed or 1.175 CuFt Ported enclosure
  • Manufacturer Part Number
    AR12D
    EAN/UPC
    0791489118330,791489118330
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Subwoofer Size|12"
    Peak Power Handling|2400 Watts
    RMS Power Handling|1200 Watts
    Voice Coil Configuration|Dual
    Impedance|4 Ω
    Mounting Diameter|11"
    Mounting Depth|5.188"
    FS|28 Hz
    Qes|1.214
    Qms|5.225
    Qts|0.985
    Vas|3.015 CuFt
    Xmax (One-Way)|9.039999999999999 mm
    Sensitivity (1W/1m)|85 dB
    Recommended Sealed|1.095 CuFt
    Recommended Ported|1.175 CuFt
    Port Dimension|Round 4 Inch
    Port Length|16"
    Port Frequency|38.2 Hz