BDXL™ Format Support
BDXL read only format allows users to read huge amount of data on a single Blu-ray disc, up to 100GB on BD-R(TL) and 128GB on BD-R(QL)
Double the Security On-the-Go
Disc Encryption II doubles the security with password-controls and hidden-file function, protecting important user data
Flexible Dual Positioning
Vertical and horizontal two-way placement
The Best Burning Quality
Auto Tuning Power technology ensures optimized power to burn a disc with the best quality
Drag-and-Burn
Friendly interface with only three simple steps to burn a disc, making the process easier than ever
Note:
Color: Black
Read Speed:
BD-R : 6X
BD-RE : 6X
BD-ROM : 6X
BD-R(DL) : 6X
BD-RE(DL) : 6X
BD-ROM(DL) : 6X
BD-R(TL/QL) : 4X
BD-RE(TL) : 4X
DVD+R : 8X
DVD-R : 8X
DVD+RW : 8X
DVD-RW : 8X
DVD-ROM : 8X
DVD+R(DL) : 6X
DVD-R(DL) : 6X
DVD-ROM(DL) : 6X
DVD-RAM : 5X
CD-R : 24X
CD-RW : 24X
CD-ROM : 24X
BDMV Playback : 2X
DVD Video Playback : 4X
VCD Playback : 16X
Audio CD Playback : 10X
Write Speed:
DVD+R : 8X
DVD-R : 8X
DVD+RW : 8X
DVD-RW : 6X
DVD+R(DL) : 6X
DVD-R (DL) : 6X
DVD-RAM : 5X
CD-R : 24X
CD-RW : 16X
Writing Mode:
DVD+R & DVD+R (DL) : Sequential Write
DVD-R & DVD-R(DL) : DAO/Incremental Recording
DVD+RW : Random Write
DVD-RW : DAO/Restricted Overwrite/Incremental Recording
DVD-RAM : Random Write
CD-R/RW : DAO/TAO/SAO/Packet Write
Access time:
BD(SL/DL) : 230 ms
DVD : 180 ms
CD : 190 ms
Interface: USB 2.0
Data Buffer: 5.8 MB
OS Support:
Windows® 7 86x64
Windows® Vista 86x64
Windows® XP 86x64
Mac OS X 10.6
System Requirements:
Processor: Pentium® D 945(3.4GHz) or higher
Memory:1GB or more is recommended
Graphics Card: NVIDIA® GeForce 7600 GT or ATI X1600 series or above
Use HDCP Compatible display and VGA card to High Definition digital output
Software:
Cyberlink Power2Go 7
Cyberlink PowerDVD 10 with Magic Cinema (optional)
Cyberlink PowerBackup 2.5 (optional)
Cyberlink InstantBurn 5 (optional)
TurboEngine
Disc Formats: Audio CD, Video CD, CD-I, CD-Extra, Photo CD, CD-Text, CD-ROM/XA, Multi-session CD, BD video, DVD Video
Disc Diameters: 12cm/8cm
Dimensions: 157 x 140 x 18.5 mm (LxWxH)
Weight:
290 g
335 g (With Stand)
Power: USB Power +5V ± 5%
Temperature:
Operating : 5 ℃ to 40 ℃
Storage : -30 ℃ to 60 ℃
Humidity:
Operating : 15 % ~ 80 % (Non-condensing)
Storage : 10 % ~ 90 % (Non-condensing)