Single-DIN CD/MP3 Player with Detachable Front Panel

Single-DIN CD/MP3 Player with Detachable Front Panel

Take the BOSS Audio 650UA CD/MP3 Player on your next road trip and enjoy more music options. Slide in a CD, turn on the AM/FM radio, hook up your smartphone or MP3 player through the Auxiliary input or plug into the USB and SD ports. Adjust the sound style using the Preset Built-in EQ. Control it all with the convenient wireless remote. Easily detach and store the front panel for peace of mind when leaving your vehicle. Get more choice and great sound with the BOSS Audio 650UA.

  • 60 Watts x 4 Max Power, Balance/Fader/Bass/Treble and Preset built-in EQ
  • Plays CD/USB/SD, MP3, FM/AM and Smart Phones
  • Compatible with Audio out from Smartphones and MP3 Players
  • USB, SD, Aux, Inputs
  • Front, Rear & Sub Pre Amp Outputs
  • Detachable Panel, Wireless Remote

Manufacturer Part Number
650UA
EAN/UPC
0791489117081,791489117081
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • AUXLOCATION: Front panel
  • CHANNEL_CONFIG: 4/3/2 Channel
  • CLOCK: YES
  • ESP: YES
  • ID3_TAG: YES
  • ISO: YES
  • LAST_POSITION_MEMORY: YES
  • MOUNTING_DEPTH: 8
  • MOUNTING_HOLE_HIGH: 2.25
  • MOUNTING_HOLE_WIDTH: 7.5
  • ONE_BIT_DA_CONVERTER: YES
  • PRE_AMP_OUTPUT: Front, Rear & Sub
  • PRESET_EQ_RESPONSE_CURVES: YES
  • SD_CARD_LOCATION: Behind Face Panel
  • SWTICHABLE_RADIO_1: USA
  • TOTAL_CHANNELS: 4
  • TOTAL_POWER_OUTPUT: 240
  • USBLOCATION: Front panel
  • WATTS_PER_CH: 60