Double-DIN CD/MP3 Player with Detachable Front Panel Bluetooth
Keep tuned into the road and your music with the BOSS Audio 870DBI. Pop in a CD, tune into local radio stations, hook your smartphone or MP3 player up with the Auxiliary input or plug into the SD and USB ports for more music choices. Bluetooth technology lets you stream audio apps like Pandora and Spotify and make calls hands-free. Deter theft by quickly detaching the front panel when you reach your destination. Get your fingers drumming on the steering wheel with the BOSS Audio 870DBI.
Note:
CD±R/RW Audio|Yes
MP3 through|CD/USB/SD
Bluetooth Audio Streaming|Yes
Bluetooth Hands-free|Yes
Bluetooth Supported Profiles|A2DP, AVRCP, HFP
USB Port|Front panel
SD Port|Front panel
Aux-In|Front panel
Pre-Amp Outputs|Front, Rear & Sub
Total Power Output|320Watts <br />(80Watts x4Ch)
Last Position Memory|Yes
One Bit D/A Convertor|Yes
E.S.P. (Electronic Skip Protection)|Yes
Wireless Remote Control|Yes
Switchable Tuner Frequencies|USA, EUROPE
Tuner Preset|18FM /12AM
A.M.S. ( Auto Memory Search)|Yes
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Double-DIN
Detachable Front Panel|Yes
Width|7.125"
Height|4.125"
Depth|7.75"