Single-DIN MECH-LESS 3.2" Monitor with Detachable Front Panel

Go digital with the BOSS Audio BV7280 Mech-less Digital Media Receiver. Listen to your favourite AM/FM radio station, hook up your smartphone or MP3 player through the Auxiliary input or plug into the USB and SD ports for even more choice. A wireless remote keeps control at your fingertips. The front panel detaches for peace of mind when leaving your vehicle. Ramp up your in-vehicle digital music experience with the Boss Audio BV7280.

Manufacturer Part Number
BV7280
EAN/UPC
0791489104555,791489104555
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • AM: 12
  • AMS: Yes
  • AUDIO VIDEO INPUT: 1
  • AUDIO VIDEO INPUT LOCATION: Rear
  • AUX LOCATION: Front panel
  • CHANNEL CONFIG: 4/3/2 Channel
  • JPEG
  • DISC_PLAYER_MECHANISM: MECH-LESS
  • FM: 18
  • ID3_TAG: Yes
  • LAST_POSITION_MEMORY: Yes
  • MONITOR_RESOLUTION_HORIZONTAL: 960
  • MONITOR_RESOLUTION_VERTICAL: 240
  • PRESET_EQ_RESPONSE_CURVES: Yes
  • SD_CARD_LOCATION: Front panel
  • SWTICHABLE_RADIO_1: USA
  • SWTICHABLE_RADIO_2: EUROPE
  • SWTICHABLE_RADIO_3: ASIA
  • SWITCHABLE_TUNER: YES
  • TOTAL_POWER_OUTPUT: 320
  • UNIT_LENGTH: 4.625
  • USBLOCATION: Front panel
  • VIDEO_RCA_OUTPUT: 1
  • WATTS_PER_CH: 80