e2752Vh 27 Inch LED Monitor

E2752VH LED backlight panel saves the environment, containing no toxic mercury and using only half the power of traditional CCFL screens. Ultra-high dynamic contrast of 20,000,000:1 reveals more depth and detail in darker scenes. To enhance your total viewing pleasure, the monitor design is slim and streamlined, with discreetly concealed control buttons. HDMI and power connectors are rear-facing for direct insertion, more convenient than more common downward-pointing ports.

Manufacturer Part Number
E2752VH
EAN/UPC
0685417043385,685417043385,0685417044887,685417044887
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Viewable Image Size

27"

Aspect Ratio

16:9

Brightness

300 cd/m2

Contrast Ratio (DCR)

20,000,000:1

Response Time

2 ms

Max Resolution

1920 x 1080 @ 60 Hz

color resolution

16.7 million

analog D-Sub 15 pin

1 input(s)

DVI-D 24 pin

1 input(s)

HDMI

1 input(s)

Audio Port

yes

Speakers

2 x 2 watts

Energy Star 6

yes