Mouse-Friendly Keyboard

The general layout of the standard keyboard was designed before the introduction of the mouse. Since number entry was one of the primary functions of the keyboard at that time, having the numeric keypad on the right side made sense. Nowadays, most users use the mouse far more than the numeric keypad, so the keypad now occupies the space where the mouse should be. The Evoluent Mouse-Friendly Keyboard has a more sensible layout with the numeric keypad on the left so your mouse may be much closer on the right.(Patents pending.)

Manufacturer Part Number
KB1-SB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • USB port required. Does not work in PS2 port.
  • Full functionality in Windows XP, 7, 8 and 10 (32 bit and 64 bit) without a driver. Some hotkeys on top row may not work in other Windows versions.
  • Works with Mac, Unix, and Linux except the hotkeys on the top row.
  • With a Mac, the Windows key is the Mac key, and the eject key is pressing and holding F12. Num Lock is locked on.
  • 15.4″ / 393 mm wide, 6.25″ / 159 mm deep, 0.5″ / 12 mm thick.