Flip-Down 10.1" Screen DVD/CD/USB/SD/MP4/MP3 Player w/ Remote

Keep your passengers entertained on your next road trip with the Planet Audio P10.1ES featuring a 10.1" Widescreen Universal Overhead Monitor. Mounted to the ceiling of your vehicle, it replaces the existing dome light. The screen can be flipped down, swiveled and tilted so that no one misses a thing. Pop a movie into the built-in DVD Player or plug into the USB and SD Ports for more video options. Max out your entertainment with the included Wireless IR Headphones for private listening or play the audio through the existing FM radio for everyone to enjoy. Control it all with the Wireless Remote. Match the unit to your vehicle's interior with the included tan, grey, or black interchangeable housings. The miles will fly by with entertainment from the P10.1ES.

Manufacturer Part Number
P10.1ES
EAN/UPC
0636210104810,636210104810
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVD±R/RW Video|Yes
CD±R/RW Audio & Video|Yes
MP4/MP3 through|DVD/CD/USB/SD
Other Formats|VCD, WMA, AVI, JPEG
USB Port|Side panel
SD Port|Side panel
A/V Input|2
A/V Output|1
Headphone Output|Yes
Built-in FM Transmitter|Yes
Built-in IR Transmitter|Yes
Wireless Remote Control|Yes
Screen Size|10.1 "
Resolution|1024x600
Last Position Memory|Yes
E.S.P. (Electronic Skip Protection)|Yes
Built-In Dome Light|Yes
Adjustable Screen|Swivel & Tilt
Wireless IR Headphones Included|2
Interchangeable skin colors|Black, Gray, Tanare included
Length|9.6"
Width|12.8"
Height|2.2"