Infrared Cordless Headphone

Infrared Cordless Headphone

  • Use with monitors and DVD players with infrared audio transmitters 
  • WARNING: This product contains chemicals known to the State of California to cause cancer and/or birth defects or other reproductive harm. 

Manufacturer Part Number
PHP22
EAN/UPC
0636210104827,636210104827,0912202782496,912202782496
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Length|7.5"
Width|7"
Height|1.875"
Weight|0000.62lbs