S599 2.5" SATA II Solid State Drive

Equipped with the latest SandForce SF-1222 processor, ADATA's S599 Solid State Drive delivers remarkable performance. Sporting a maximum of 280 MB/s read speed and 270 MB/s write speed1 and 50,000 IOPS2, it is even faster than the Intel G2 SSD, an achievement unparalleled by traditional hard drives. The S599 SSD is highly reliable and durable, delivers significantly higher performance, saves power, and stays cool. With a three-year warranty, you can enjoy high-level computing quality and reliability trouble free.

Introducing SSD Solid State Drive

Enter the era of new storage technology the NAND flash-based Solid State Drive considerably enhances the overall performance of computer systems. SSD is durable, shock-proof, offers high-speed transmission, consumes little energy, makes zero noise, and does not overheat when compared to traditional hard drives. 

As a professional, superior drive, ADATA's SSD product lineup utilizes advanced controller chips and premium flash memory chips, offering extraordinary performance at a competitive price.

A Major Upgrade in Performance

Equipped with the latest SandForce SF-1222 processor, ADATA's S599 Solid State Drive delivers remarkable performance. It offers a 280 MB/s read speed and 270 MB/s write speed at maximum. The S599 SSD achieved up to 50,000 IOPS in IOmeter tests, a performance unrivaled by similar products. Booting up platforms that run Windows 7 happens in less than 20 seconds, a 40% performance improvement compared to traditional hard drives. It�s the perfect device for corporate-level computing applications as well as power users who seek super speed.

1. ATTO Disk Benchmark
2. IOmeter test: achieved 50,000 IOPS on the benchmark tests

Nothing is More Solid

The S599 SSD features a built-in ECC function that supports error reporting, automatic error detection and correction. Integrity and safety of user data stored on the S599 SSD is excellent. The S599's static wear-leveling technology can average out the write cycles on each cell over time, thereby eliminating frequent writes to the same flash cell and extending its serviceable lifespan. The S599 SSD also supports the Trim command featured in Windows 7, enhancing the SSD write performance.

The S599 comes in two packaging configurations, to meet your specific needs

Desktop Pack
Comes with a 3.5-inch conversion bracket to help you mount the S599 when you are upgrading a desktop computer, allowing you to immediately enhance the performance and transmission speed of your operating system.

Notebook Pack
The S599 Notebook Pack allows you to easily upgrade your laptop computer with a premium solid state drive, while using the original hard disk as an external drive. To make use of the S599 as an internal disk drive for your laptop, simply remove the existing hard disk, and install the S599 into the laptop drive slot. Install the old hard disk in the case provided, and continue to use it as either an external or portable drive. It also comes with a 3.5-inch conversion bracket to help you mount the S599 when you are upgrading a desktop computer.

Intelligent Thermal Watchdog Keeps you Cool

Other than remarkable performance, ADATA S599 SSD consumes much less energy and stays cooler in operation than conventional hard drives. Its built-in temperature sensor IC automatically reports real-time temperature to the system monitor program, allowing you to keep an eye on the status. The system stability is in your control all the time.

Manufacturer Part Number
AS599S-115GM-C
EAN/UPC
4713435793268
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 40GB/55GB/64GB/100GB/115GB/128GB/256GB
NAND Flash: MLC (Mulit-Level Cell) Flash
Dimensions (L x W x T): 100 x 69.85 x 7mm
WEIGHT: 68g
OPERATING Temp: 0°C ~ 70°C
Storage Temp: -40°C ~ 85°C

Feature:

  • TRIM COMMAND SUPPORT
  • RAID SUPPORT
  • MAX 4K WRITE IOPS

WARRANTY: 3 YEAR

Performance:
  • 40GB(34nm) performance
    • Read: Up to 280MB/S
    • Write: Up to 270MB/S
  • 55GB(25nm) performance
    • Read: Up to 280MB/S
    • Write: Up to 270MB/S
  • 64GB(34nm) performance
    • Read: Up to 280MB/S
    • Write: Up to 270MB/S
  • 100GB(34nm) performance
    • Read: Up to 280MB/S
    • Write: Up to 270MB/S
  • 115GB(25nm) performance
    • Read: Up to 280MB/S
    • Write: Up to 270MB/S
  • 128GB(34nm) performance
    • Read: Up to 280MB/S
    • Write: Up to 270MB/S
  • 256GB(34nm) performance
    • Read: Up to 280MB/S
    • Write: Up to 270MB/S
  • 4K write (Aligned): 50,000 IOPS
     
Shock resistance: 1500G

MTBF: 1 million hours

Accessories:
  • 2.5" to 3.5" Bracket
  • QUICK INSTALLATION GUIDE
Remark:
  • Due to format and provisioning features of this product that enable the basic functionality of Flash storage devices, this product may use up to 13% of the total storage capacity listed for operational usage. Therefore the actual usable storage capacity may vary.