Flexible Pedestal Mount

  • Use the Flexible Pedestal Mount when you need a consumer grade mounting solution
  • The Flexible Pedestal Mount attaches to the back of the TabCruzer and then directly to most vehicle seat studs without drilling into the vehicle
  • The Flexible Pedestal Mount allows you to swivel the TabCruzer from portrait to landscape and has 4.0” of flexible arm to position the mount how you want it

Manufacturer Part Number
7160-0399
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Placement:

Attaches to the back of the TabCruzer for Apple iPad docking station using the NEC pattern, then attaching to most vehicle seat studs without drilling into the vehicle

Tilt:

Yes - 4.0" of flexible arm

Swivel:

Yes - from portrait to landscape

Weight:

2.20 lbs.

Dimensions:

25.43" H x 2.5" W x 4.5" D

Features:

  • Use the Flexible Pedestal Mount when you need a consumer grade mounting solution
  • The Flexible Pedestal Mount attaches to the back of the TabCruzer and then directly to most vehicle seat studs without drilling into the vehicle
  • The Flexible Pedestal Mount allows you to swivel the TabCruzer from portrait to landscape and has 4.0” of flexible arm to position the mount how you want it
  • Limited Lifetime Warranty