FortiGate 100D Network Security/Firewall Appliance

Meeting the Needs of Small and Medium Enterprises and Branch Offices

Today’s network security threats have evolved into highly sophisticated assaults using multiple attack vectors to penetrate networks and steal valuable information. Small and medium enterprises and remote branch offices of larger enterprises face these attacks while storing and transferring increasing amounts of sensitive data across their networks. To ensure the security of this sensitive data, legislation such as PCI, HIPAA, Sarbanes-Oxley, and others have warranted the implementation of security measures.

In order to comply with legislation and secure the valuable data traversing networks, small and medium enterprises and remote branch offices need a security solution that integrates multiple attack recognition technologies into a single device. With limited budgets and modest remote resources, these smaller networks desire a cost effective solution that is simple to install, connect and maintain. Just as importantly, networks are ever-expanding and need a solution that leaves them with room to grow over time. The FortiGate-100D is an ideal security solution for small and medium enterprises or remote branch offices of larger networks. It combines firewall, IPSec and SSL VPN, application control, intrusion prevention, antivirus, antimalware, antispam, P2P security, and web filtering into a single device.

Simple, Powerful, Secure

The FortiGate-100D installs in minutes, automatically downloading regular updates to protect against the latest viruses, network vulnerabilities, worms, spam and phishing attacks, and malicious websites with no administrator intervention. Leveraging patented FortiASIC acceleration, the FortiGate-100D offers market-leading performance, with twenty-two GbE interfaces that facilitate network growth and expansion. Onboard storage provides local archiving of data for policy compliance and/or WAN Optimization. The WAN Optimization functionality increases network performance by reducing the amount of communication and data transmitted between applications and servers across a WAN.

Manufacturer Part Number
FG-100D-BDL-950-12
EAN/UPC
0094922334725,094922334725,0700112954535,700112954535
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE SPECIFICATIONS

Total 10/100/1000 Interfaces (RJ-45): 22
Maximum Network Interfaces: 22
USB (Client/Server): 1 / 2
RJ-45 Serial Console: 1
Internal Storage: 16 GB

SYSTEM PERFORMANCE

Firewall Throughput (1518 / 512 / 64 byte UDP packets): 2500 / 1000 / 200 Mbps
Firewall Latency (64 byte UDP packets): 37 μs
Firewall Throughput (Packets Per Second): 290 Kpps
Concurrent Sessions (TCP): 2.5 Million
New Sessions/Sec (TCP): 22000
Firewall Policies (System / VDOM): 10,000 / 5,000
IPSec VPN Throughput (512 byte packets): 450 Mbps
Gateway-to-Gateway IPSec VPN Tunnels (System / VDOM): 1,500 / 1,500
Client-to-Gateway IPSec VPN Tunnels: 5000
SSL-VPN Throughput: 300 Mbps
Concurrent SSL-VPN Users (Recommended Max): 200
IPS Throughput: 950 Mbps
Antivirus Throughput (Proxy Based / Flow Based): 300 / 700 Mbps
Virtual Domains (Default / Max): 10 / 10
Max Number of FortiAPs: 32
Max Number of FortiTokens: 1000
High Availability Configurations:

  • Active/Active
  • Active/Passive
  • Clustering
Unlimited User Licenses: Yes