AT-2814FX Fast Ethernet Card

The Allied Telesis AT-2814FX (100FX/SC 34 mm fiber ExpressCard/34) Network Interface Card is an ideal fit for fiber-to-the-laptop networks that depend on secure and reliable systems.

The single-piece, integrated design of the AT-2814FX endures frequent use with no damage to the fiber connectors, making it a solid solution for military and government.

Mobile Connectivity through Fiber

The Allied Telesis AT-2814FX ExpressCard/34 module is designed to provide notebook computers with network connections through a high-speed fiber optic link via a 34 mm ExpressCard interface. The AT-2814FX module features an SC fiber connection supporting the Linux, Microsoft Windows 7, XP and Vista operating systems and is compliant with industry standards.

Manufacturer Part Number
AT-2814FX/SC-901
EAN/UPC
0767035196572,767035196572
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Status Indicators
System LED: Link/Activity

Interface Standards
IEEE 802.3u: Fast Ethernet
IEEE 802.3x: Full-duplex
ExpressCard/34

Physical
Dimensions: (W x H) 13.7 cm x 3.4 cm (5.4 in x 1.3 in)
Weight: 0.02 kg (0.05 lb)

Power Requirements
Power Consumption: 2.5W @ 3.3V

Environmental
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -25°C to 70°C (-13°F to 158°F)
Relative Humidity: 5% to 95%, non-condensing
Altitude: Up to 3,048 m (10,000 ft)
Predicted MTBF: 3,210,000 hr (Telcordia SR332)

Optical Characteristics
Connector type: SC
Output power (dBm) Min. Max. Wavelength
-20 -14 1310 nm
Receive power (dBm) -31 1310 nm

Data Security
AH transport for both IPv4 and IPv6 (AES-GMAC)
ESP transport for both IPv4 and IPv6 (AES-GMAC) (AES-GCM)

Standards
EMI part 15
FCC class B, EN55022 class A, VCCI class A, C-Tick, CE
Immunity: N55024
Safety:

  • UL60950-1 (cULUS)
  • EN60950-1 (TUV)
  • EN60825
Electrical interfaces:
  • UL60950-1 (cULUS)
  • EN60950-1 (TUV)
  • CAN/CSA C22.2 No. 60950-1
Supported Drivers
Linux 2.6
Windows 7
Windows XP
Windows Vista
Drivers available at alliedtelesis.com/support