Old Timer Guthook Skinner Full Tang Fixed Blade Knife

Old Timer Guthook Skinner Full Tang Fixed Blade Knife, 7Cr17 High Carbon Stainless Steel Drop Point Guthook Skinner Blade, Old Timer Sawcut Handle Slabs with Lanyard Hole, and Brown Leather Belt Sheath

Manufacturer Part Number
158OTCP
EAN/UPC
0044356001519,044356001519
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Blade Length: 3.5 inch (8.9 cm)
Handle Length: 3.7 inch (9.4 cm)
Overall Length: 7.3 inch (18.5 cm)
Weight: 0.19 lb
U.P.C: 044356001519