Crimping Tool

Crimps most Panduit #22 – 10 AWG nylon and vinyl insulated terminals, splices, and disconnects. The tool has the red/blue pocket closest to the pivot which provides a reduced crimp effort for those who make red/blue terminations.

Manufacturer Part Number
CT-1550
EAN/UPC
0074983532438,074983532438,0007498353243,007498353243
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Contents: CT-1550 Tool Only
Application:Terminals, spices and disconnects
Length (In.): 10.80
Length (mm):275.0
RoHS Compliancy Status: RoHS directive is not applicable
Min. Order Qty.: 1