
The PF2 AV stand supports two displays back-to-back and features telescoping height adjustment and integrated cable management.
Note:
Center of Display to Floor/Table Range: 51.38 - 85.38" (1305 - 2169mm)
Color: silver
Manual Height Adjustment: 34
Mounting Pattern Compatibility (Universal Versions): 200 x 200mm - 862 x 517mm
Orientation: Landscape, Portrait
Overall Dimensions (H x W x D): 94.5" x 36.0" x 43.0" (2400 x 914 x 1092mm)
Post-Installation Leveling (Roll): Yes
Shipping Weight: 70.00 lbs
Tilt: + 15° , - 15°
Typical Screen Sizes: 42 - 71"
Weight Capacity: 200 lbs (90.7kg) per display