WWS450 2D Barcode Scanner – Wireless

Wireless 2D Barcode Scanner

The Wasp WWS450 2D barcode scanner makes it easy to read 1D and 2D barcodes while staying connected wirelessly. Featuring iPhone iOS and Android compatibility, the WWS450 can transmit data to smart phones, tablets, and PC's and also features a batch memory mode for working outside of wireless range. 

Manufacturer Part Number
633808121471
EAN/UPC
0633808121471,633808121471
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OPTICAL FEATURES

Light source: 625 nm
Optical sensor: 752 x 480 pixels
Resolution: 1D 3 mil, 2D 5 mil
Depth of field: 0.8” to 22.4” (2.1 cm to 56.9 cm)
Scan rate: 1D 100 scans/sec, 2D 60 frames/sec

ELECTRICAL CHARACTERISTICS

Operating voltage: +5 V ±10%
Current consumption: Idle 35 mA, Operating 230 mA
Working hours: 16 hours (based on 1 scan/5 sec)

MECHANICAL CHARACTERISTICS

Dimensions: 6.0” H x 2.4” L x 3.7” W (15.3 cm H x 6.1 cm L x 9.3 cm W)
Net weight: 6.5 oz (184 g)

ENVIRONMENT CHARACTERISTICS

Operating temperature: 32°F to 122°F (0°C to 50°C)
Storage temperature: -4°F to 140°F (-20°C to 60°C)
Relative humidity: 5% to 95% (non-condensing)
Mechanical shock: Withstands repeated 4 ft. (1.2 m) drops to concrete
Ingress protection: IP30
Electrostatic discharge: ±8 kV contact ±15 kV air

SAFETY CERTIFICATION

BSMI, CE, C-trick, FCC, IC, NCC, KC, SRMC, TELEC

1D (LINEAR) SYMBOLOGIES READ

Codabar, Code 39, Code 93, Code 128, GS1 DataBar (RSS), Industrial 2 of 5, Interleave 2 of 5, ISBT-128, Italian, Matrix 2 of 5, MSI, UPC-A, UPC-E, EAN-8, EAN-13, GS1-128 (EAN-128)

2D SYMBOLOGIES READ

PDF417, MicroPDF417, Composite, RSS, TLC-39, Datamatrix, QR code, Micro QR code, Aztec, MaxiCode

POSTAL CODES READ

US PostNet, US Planet, UK Postal, Australian Postal, Japan Postal, Dutch Postal (KIX)

PART NUMBERS

WWS450 2D Barcode Scanner with USB Base: 633808121471
WaspProtect 2-Year Extended Warranty for WWS450/WWS450H Barcode Scanner: 633808391294
WaspProtect 1-Year Renewal for WWS450/WWS450H Barcode Scanner: 633808600419