WWS450H Wireless 2D Healthcare Scanner

The Wasp WWS450H 2D healthcare scanner provides wireless 1D and 2D barcode scanning in healthcare environments. The durable, disinfectant-ready housing features built-in Microban anti-microbial technology and provides an invisible layer of protection against odor and stain causing bacteria.

Ideal For
  • High-volume 1D/2D barcode scanning
  • Scanning patient and prescription records
  • Scanning medicine packaging or hospital equipment
  • Medication administration
  • Medical office and warehouse management

Manufacturer Part Number
633808121549
EAN/UPC
0633808121549,633808121549
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OPTICAL FEATURES
Light source: 625 nm
Optical sensor: 752 x 480 pixels
Resolution: 1D 3 mil, 2D 5 mil
Depth of field: 0.8” to 22.4” (2.1 cm to 56.9 cm)
Scan rate: 1D 100 scans/sec, 2D 60 frames/sec

ELECTRICAL CHARACTERISTICS

Operating voltage: +5 V ±10%
Current consumption: Idle 35 mA, Operating 230 mA
Working hours: 16 hours (based on 1 scan/5 sec)

MECHANICAL CHARACTERISTICS

Dimensions: 6.0” H x 2.4” L x 3.7” W (15.3 cm H x 6.1 cm L x 9.3 cm W)
Net weight: 6.5 oz (184 g)

ENVIRONMENT CHARACTERISTICS

Operating temperature: 32°F to 122°F (0°C to 50°C)
Storage temperature: -4°F to 140°F (-20°C to 60°C)
Relative humidity: 5% to 95% (non-condensing)
Mechanical shock: Withstands repeated 4 ft. (1.2 m) drops to concrete
Ingress protection: IP30
Electrostatic discharge: ±8 kV contact ±15 kV air

SAFETY CERTIFICATION

BSMI, CE, C-trick, FCC, IC, NCC, KC, SRMC, TELEC

1D (LINEAR) SYMBOLOGIES READ
Codabar, Code 39, Code 93, Code 128, GS1 DataBar (RSS), Industrial 2 of 5, Interleave 2 of 5, ISBT-128, Italian, Matrix 2 of 5, MSI, UPC-A, UPC-E, EAN-8, EAN-13, GS1-128 (EAN-128)

2D SYMBOLOGIES READ
PDF417, MicroPDF417, Composite, RSS, TLC-39, Datamatrix, QR code, Micro QR code, Aztec, MaxiCode

POSTAL CODES READ

US PostNet, US Planet, UK Postal, Australian Postal, Japan Postal, Dutch Postal (KIX)

PART NUMBERS

WWS450H 2D Healthcare Barcode Scanner with USB Base: 633808121549
WaspProtect 2-Year Extended Warranty for WWS450/WWS450H Barcode Scanner: 633808391294
WaspProtect 1-Year Renewal for WWS450/WWS450H Barcode Scanner: 633808600419