WWS450 2D Barcode Scanner

The Wasp WWS450 2D barcode scanner offers fast, efficient barcode scanning. Accurately read 1D and 2D barcodes with the WWS450 aggressive digital imager scan engine.

Simply plug the USB adapter (or optional PS2, RS232) into a PC to rapidly scan barcodes up to 160 feet away from the communication stand using wireless connectivity. Barcode data is instantly added to a spreadsheet, document, or database, without time-consuming manual data entries or inaccuracies. Use the added buffer memory to hold up to 256 out of range scans.

The WWS450’s ergonomic design allows for multiple 4-foot drops to concrete and is ideal for retailers, post offices, banks, and utility companies. With the included base station, charge the WWS450 from your desktop or easily mount to the wall for added convenience.

Manufacturer Part Number
633808121464
EAN/UPC
0633808121464,633808121464
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OPTICAL FEATURES

Light source: 625 nm
Optical sensor: 752 x 480 pixels
Resolution: 1D 3mil, 2D 5mil
Depth of field: 0.8” to 22.4”
Scan rate: 1D 100 scans/sec, 2D 60 frames/sec

ELECTRICAL CHARACTERISTICS

Operating voltage: +5 V ±10%
Current consumption: Idle 35 mA, Operating 230 mA
Working hours: 16 hours (based on 1 scan/5 sec)

MECHANICAL CHARACTERISTICS

Dimensions: 6.0” H x 2.4” L x 3.7” W (15.3 cm H x 6.1 cm L x 9.3 cm W)
Net weight: 6.5 oz

ENVIRONMENT CHARACTERISTICS

Operating temperature: 32°F to 122°F (0°C to 50°C)
Storage temperature: -4°F to 140°F (-20°C to 60°C)
Relative humidity: 5% to 95% (non-condensing)
Mechanical shock: Withstands repeated 4 ft. (1.2 m) drops to concrete
Ingress protection: IP30
Electrostatic discharge: ±8 kV contact ±15 kV air
EMC regulation: BSMI, CE, C-trick, FCC, IC, NCC, KC, SRMC, TELEC

1D (LINEAR) SYMBOLOGIES READ

Codabar, Code 39, Code 93, Code 128, GS1 DataBar (RSS), Industrial 2 of 5, Interleave 2 of 5, ISBT-128, Italian, Matrix 2 of 5, MSI, UPC-A, UPC-E, EAN-8, EAN-13, GS1-128 (EAN-128)

2D SYMBOLOGIES READ

PDF417, MicroPDF417, Composite, RSS, TLC-39, Datamatrix, QR code, Micro QR code, Aztec, MaxiCode

POSTAL CODES READ

US PostNet, US Planet, UK Postal, Australian Postal, Japan Postal, Dutch Postal (KIX)