NG Control Center C400

Secure, Reliable Connectivity for Hybrid Networks

The modern network includes a combination of local and cloud-hosted applications such as Office 365, Salesforce, and public cloud platforms like Amazon Web Services (AWS) and Microsoft Azure. With the increasing adoption of Software-as-a-Service (SaaS), virtualization, and public cloud applications, the role of the firewall has evolved from a security device to a solution that also improves network performance and availability – whether on premises or in the cloud. This move has changed network architectures resulting in a shift in network traffic flows where your organization’s Local Area Network (LAN) alone cannot guarantee quality of service to business critical resources.

Barracuda’s NextGen Firewalls are purpose-built to optimize network traffic flows in hybrid environments – adding intelligence that improves your network while securing it. Unlike traditional port-based firewalls, our firewalls are application-aware, enabling you to regulate application usage and prioritize network traffic.

We offer two series of firewalls (X and F series), each delivering advanced next-generation firewall performance and protection, yet for distinctly different environments. The X-Series is designed for small to mid-market organizations requiring rapid implementation, while the F-Series is ideal for large managed service providers and highly distributed enterprises.

Protect Your Organization from Advanced Malware and Zero-Hour Attacks

Barracuda NextGen Firewalls feature advanced security capabilities, including integrated Intrusion Prevention (IPS), URL filtering and antivirus to identify and block evasion attempts that would trick traditional systems. Barracuda’s security extends beyond your network to Barracuda’s Advanced Threat Detection (ATD) cloud for both statistical and sandboxing analysis of zero-day and targeted threats that routinely bypass signature-based IPS and antivirus engines.

Intelligently Manage Your Organization’s Traffic

User and application awareness provides intelligence and visibility to craft business rules to manage bandwidth and prioritize network traffic to by application. You can easily customize network access, application usage and bandwidth allocation for specific users and groups. When needed, traffic to non-business-related applications can be limited, even when this traffic is encrypted.

Dynamic link balancing dynamically balances traffic across multiple Internet connections. This ensures business continuity through reliable Internet access as well as allows you to efficiently utilize available bandwidth.

Intelligent site-to-site connection management provides high quality, reliable connectivity across multiple locations (both hardware and virtual appliances). IPsec VPNs ensure secure connectivity to remote sites, centralized offices, as well as public cloud offerings like Amazon Web Services and Microsoft Azure.

Easily Manage Your Network Growth

In modern organizations, network perimeter intelligence extends across highly dispersed environments: remote sites, branch offices and satellite locations. As your policy enforcement becomes more dispersed, centralized management becomes more important to minimize management overhead and maintain a uniform security posture.

Manufacturer Part Number
BNCC400A3
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Edition: Standard

Maximum Managed Gateways: Unlimited((20 Recommended)

Manageable Configuration Groups: 1

Hardware

Full Size Chassis: 1U

Network Interfaces: 2xGigabit

Redundant Disk Array (RAID): None

Dimensions (in.): 16.8 x 1.7 x 22.6

Dimensions (cm.): 42.7 x 4.3 x 57.4

Weight: 26 lbs / 11.8 kg

AC Input Current (Amps): 1.8

Internal Power Supply: Single

Features

Multi-Administrator Support: Yes

Priority Escalation: Yes

Revision Control System: Yes

Central Statistics: Yes

Central Syslog Host / Relay: Yes

Firewall Audit Information Collector / Viewer: Yes

NG Access Monitor: Yes

Barracuda F-Series Earth: No

PKI Service: No

High Availability Support: Optional