Comprehensive Security for Critical Applications
With hundreds of lines of code to check - and vulnerabilities often subtle and hard to find - a serious data breach is often the first sign that a web application has problems. Having secured thousands of production applications against more than 11 billion attacks since 2008, the Barracuda Web Application Firewall is the ideal solution for organizations looking to protect web applications from data breaches and defacement. With the Barracuda Web Application Firewall, administrators do not need to wait for clean code or even know how an application works to secure their applications. Organizations can ensure robust security with a Barracuda Web Application Firewall hardware or virtual appliance, deployed either on-premises or in the cloud.
Provides Constant Protection from Evolving Threats
The Barracuda Web Application Firewall provides superior protection against data loss, application-layer DDoS, and known and previously unknown zero day application-layer attack modalities. As new types of threats emerge, the Barracuda Web Application Firewall will acquire new capabilities to block them. These definitions are automatically updated and will “virtually patch” automatically on units in the field, ensuring the highest security posture for critical applications at all times. This greatly reduces the time between vulnerability disclosure and vulnerability patching.
Granular Identity and Access Management
The Barracuda Web Application Firewall has strong authentication and access control capabilities that ensure security and privacy by restricting access to sensitive applications or data to authorized users. Integrated Identity Access and Management pre-authenticates on the perimeter before access is allowed to critical web applications. User Access Control can be offloaded from multiple applications on a single consolidated device. Detailed audit logging provides clear visibility into user activity across all protected applications.
Intuitive Administration & Management
With over 90% of customers deploying active protection in less than a week, the Barracuda Web Application Firewall is designed to provide instant security. Integrations with best-of-breed security tools ensure easy deployments into existing environments while providing granular logging, alerting, and reporting for management, compliance, or early warning detection. It can be deployed in High Availability clusters to provide redundancy and seamless failover capabilities in response to outages thereby ensuring maximum application uptime.
Scalable Security for Public & Private Clouds
Today, cloud computing has become a “must-have” to a majority of the enterprise IT community, for reasons ranging from economic gains to technology benefits. But one of the major concerns carrying over from traditional IT—data and application security—has not changed, and requires the same diligence in the cloud as with on-premises solutions. Fortunately, the Barracuda Web Application Firewall can be readily plugged into private cloud environments as well as third-party cloud platforms like Microsoft Azure or Amazon Web Services.
Note:
Backend Servers: 25 - 150
Throughput: 1 Gbps
HTTP Transactions/Sec.: 90,000
SSL Transactions/Sec.: 30,000
Hardware
Form Factor: 2U Fullsize Rackmount Chassis
Input Current: 4.1 Amps AC
Copper Ethernet NICs: 2 x 1 GbE (bypass available)
Features
HTTP/S, FTP Protocol Validation: Yes
Form Field Meta Data Validation: Yes
Web Site Cloaking: Yes
JSON Protection: Yes
Response Control: Yes
Outbound Data Theft Protection: Yes
File Upload Control: Yes
Logging, Monitoring and Reporting: Yes
High Availability: Yes
SSL Offloading: Yes
Authentication and Authorization: Yes
Vulnerability Scanner Integration: Yes
Centralized Management: Yes
Client IP Reputation: Yes
Network Firewall: Yes
High Availability: Active/Passive: Yes
Rest API: Yes
Caching and Compression: Yes
LDAP/RADIUS: Yes
Load Balancing: Yes
Content Routing: Yes
ECC Memory: Yes
Adaptive Profiling: Yes
AV for File Uploads: Yes
XML Firewall: Yes
Advanced Routing: Yes
URL Encryption: Yes
SAML v2 SP Support: Yes
2x10 Gigabit Fiber NIC Connections: Yes